IMO Precision Controls Limited Switch, Cam, C/o, On/off; No. Of Switch Positions Imo Precision Controls CS20A-W4

Description
SWITCH, CAM, C/O, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Datasheet
Description
SWITCH, CAM, C/O, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Cam, C/o, On/off; No. Of Switch Positions Imo Precision Controls - 79R6103 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Cam, C/o, On/off; No. Of Switch Positions Imo Precision Controls
79R6103
Switch, Cam, C/o, On/off; No. Of Switch Positions Imo Precision Controls 79R6103
SWITCH, CAM, C/O, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

SWITCH, CAM, C/O, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 79R6103
Product Name Switch, Cam, C/o, On/off; No. Of Switch Positions Imo Precision Controls
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2383958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 3
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTA32 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details