IMO Precision Controls Limited Switch, Cam, 2P, C/o, On/off; No. Of Switch Positions Imo Precision Controls CS20A-W2

Description
SWITCH, CAM, 2P, C/O, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Datasheet
Description
SWITCH, CAM, 2P, C/O, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Cam, 2P, C/o, On/off; No. Of Switch Positions Imo Precision Controls - 79R6101 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Cam, 2P, C/o, On/off; No. Of Switch Positions Imo Precision Controls
79R6101
Switch, Cam, 2P, C/o, On/off; No. Of Switch Positions Imo Precision Controls 79R6101
SWITCH, CAM, 2P, C/O, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

SWITCH, CAM, 2P, C/O, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 79R6101
Product Name Switch, Cam, 2P, C/o, On/off; No. Of Switch Positions Imo Precision Controls
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 2242292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWS21.1.V -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details