IMO Precision Controls Limited Switch, Rotary, 4Pole, 3 Position, 20A, 690Vac; No. Of Switch Positions Imo Precision Controls CS20A-U4

Description
SWITCH, ROTARY, 4POLE, 3 POSITION, 20A, 690VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 4POLE, 3 POSITION, 20A, 690VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 4Pole, 3 Position, 20A, 690Vac; No. Of Switch Positions Imo Precision Controls - 79R6099 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4Pole, 3 Position, 20A, 690Vac; No. Of Switch Positions Imo Precision Controls
79R6099
Switch, Rotary, 4Pole, 3 Position, 20A, 690Vac; No. Of Switch Positions Imo Precision Controls 79R6099
SWITCH, ROTARY, 4POLE, 3 POSITION, 20A, 690VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series RoHS Compliant: Yes

SWITCH, ROTARY, 4POLE, 3 POSITION, 20A, 690VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 79R6099
Product Name Switch, Rotary, 4Pole, 3 Position, 20A, 690Vac; No. Of Switch Positions Imo Precision Controls
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-4598-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Rotary Switches - 327765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 12
Terminal Type Solder Terminals; Solder
View Details