IMO Precision Controls Limited Rotary Cam Switch, 20A, 690V; No. Of Switch Positions Imo Precision Controls CS20A-U3

Description
ROTARY CAM SWITCH, 20A, 690V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY CAM SWITCH, 20A, 690V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Cam Switch, 20A, 690V; No. Of Switch Positions Imo Precision Controls - 79R6098 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Cam Switch, 20A, 690V; No. Of Switch Positions Imo Precision Controls
79R6098
Rotary Cam Switch, 20A, 690V; No. Of Switch Positions Imo Precision Controls 79R6098
ROTARY CAM SWITCH, 20A, 690V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY CAM SWITCH, 20A, 690V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 79R6098
Product Name Rotary Cam Switch, 20A, 690V; No. Of Switch Positions Imo Precision Controls
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 2242294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 12
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details