IMO Precision Controls Limited Switch, Cam, 2P, Changeover; No. Of Switch Positions Imo Precision Controls CS20A-U2

Description
SWITCH, CAM, 2P, CHANGEOVER; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Datasheet
Description
SWITCH, CAM, 2P, CHANGEOVER; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Cam, 2P, Changeover; No. Of Switch Positions Imo Precision Controls - 79R6097 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Cam, 2P, Changeover; No. Of Switch Positions Imo Precision Controls
79R6097
Switch, Cam, 2P, Changeover; No. Of Switch Positions Imo Precision Controls 79R6097
SWITCH, CAM, 2P, CHANGEOVER; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

SWITCH, CAM, 2P, CHANGEOVER; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 79R6097
Product Name Switch, Cam, 2P, Changeover; No. Of Switch Positions Imo Precision Controls
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-4598-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switches - 1245256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 30 degrees
Positions per Pole 2
View Details