IMO Precision Controls Limited Switch, Rotary, 1Pole, 3 Position, 20A, 690Vac; No. Of Switch Positions Imo Precision Controls CS20A-U1

Description
SWITCH, ROTARY, 1POLE, 3 POSITION, 20A, 690VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 1POLE, 3 POSITION, 20A, 690VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 1Pole, 3 Position, 20A, 690Vac; No. Of Switch Positions Imo Precision Controls - 79R6096 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 3 Position, 20A, 690Vac; No. Of Switch Positions Imo Precision Controls
79R6096
Switch, Rotary, 1Pole, 3 Position, 20A, 690Vac; No. Of Switch Positions Imo Precision Controls 79R6096
SWITCH, ROTARY, 1POLE, 3 POSITION, 20A, 690VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 3 POSITION, 20A, 690VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 79R6096
Product Name Switch, Rotary, 1Pole, 3 Position, 20A, 690Vac; No. Of Switch Positions Imo Precision Controls
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
22mm Key Selector Switch Operators - 2AK2-06 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
2 suppliers
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details