IMO Precision Controls Limited Switch, Cam, 4P, 2Pos, On/off; No. Of Switch Positions Imo Precision Controls CS20A-A4

Description
SWITCH, CAM, 4P, 2POS, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes
Datasheet
Description
SWITCH, CAM, 4P, 2POS, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Cam, 4P, 2Pos, On/off; No. Of Switch Positions Imo Precision Controls - 79R6095 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Cam, 4P, 2Pos, On/off; No. Of Switch Positions Imo Precision Controls
79R6095
Switch, Cam, 4P, 2Pos, On/off; No. Of Switch Positions Imo Precision Controls 79R6095
SWITCH, CAM, 4P, 2POS, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

SWITCH, CAM, 4P, 2POS, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 79R6095
Product Name Switch, Cam, 4P, 2Pos, On/off; No. Of Switch Positions Imo Precision Controls
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2383941 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details