IMO Precision Controls Limited Switch, Rotary, 2Pole, 2 Position, 20A, 690Vac; No. Of Switch Positions Imo Precision Controls CS20A-A2

Description
SWITCH, ROTARY, 2POLE, 2 POSITION, 20A, 690VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 2POLE, 2 POSITION, 20A, 690VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 2Pole, 2 Position, 20A, 690Vac; No. Of Switch Positions Imo Precision Controls - 79R6093 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 2Pole, 2 Position, 20A, 690Vac; No. Of Switch Positions Imo Precision Controls
79R6093
Switch, Rotary, 2Pole, 2 Position, 20A, 690Vac; No. Of Switch Positions Imo Precision Controls 79R6093
SWITCH, ROTARY, 2POLE, 2 POSITION, 20A, 690VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series RoHS Compliant: Yes

SWITCH, ROTARY, 2POLE, 2 POSITION, 20A, 690VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 79R6093
Product Name Switch, Rotary, 2Pole, 2 Position, 20A, 690Vac; No. Of Switch Positions Imo Precision Controls
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4004-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2657660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Number of Poles 1 poles
View Details