IMO Precision Controls Limited Switch Body, Cam, 1P, 2Pos, On/off; No. Of Switch Positions Imo Precision Controls CS20A-A1

Description
SWITCH BODY, CAM, 1P, 2POS, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
SWITCH BODY, CAM, 1P, 2POS, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Body, Cam, 1P, 2Pos, On/off; No. Of Switch Positions Imo Precision Controls - 79R6092 - Newark, An Avnet Company
Chicago, IL, United States
Switch Body, Cam, 1P, 2Pos, On/off; No. Of Switch Positions Imo Precision Controls
79R6092
Switch Body, Cam, 1P, 2Pos, On/off; No. Of Switch Positions Imo Precision Controls 79R6092
SWITCH BODY, CAM, 1P, 2POS, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; RoHS Compliant: Yes

SWITCH BODY, CAM, 1P, 2POS, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 79R6092
Product Name Switch Body, Cam, 1P, 2Pos, On/off; No. Of Switch Positions Imo Precision Controls
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 1245256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 30 degrees
Positions per Pole 2
View Details