The BS3KN3 is a rotary knob pushbutton with three positions, maintained operation, and a 60°-0-60° toggle range, featuring a black bezel. It provides illuminated or non-illuminated versions and is designed for panel mounting with snap-on contact blocks. The unit meets IP65 protection standards and carries international approvals including UL and CSA. Dimensions are consistent with the B3 series, requiring a 30 mm mounting hole and accommodating a 27 mm swing arc for the knob.
Rotary Knob_ 3 Position Maintained 60deg_ Black Bezel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 61W8736 |
| Product Name | Rotary Knob_ 3 Position Maintained 60Deg_ Black Bezel Imo Precision Controls |