The B3 series pushbutton features a black bezel, spring return actuator, and red colour coding, with IP65 protection and snap-on contact blocks. It accepts illuminated or opaque actuator options and supports multiple contact configurations. The panel mounting dimension is 22.5 mm for flush-mounted versions, and the unit complies with international standards including UL and CSA. Mounting options include snap-on (B3S) or screw-fix (B3M) collars, with DIN-rail and base mounting adaptors available. Dimensions and spacing follow EN 50007 and IEC 337-2C requirements.
Pushbutton Spring Return Red_ Black Bezel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 61W8733 |
| Product Name | Pushbutton Spring Return Red_ Black Bezel Imo Precision Controls |