The BS3DLGREEN is a flush-mounted, illuminated pushbutton with a spring-return mechanism and a black bezel, designed for momentary operation. It features IP65 protection, snap-on contact blocks, and colour-coded contacts with green illumination. The actuator is 22.5 mm in size, and the part supports panel or DIN-rail mounting with minimum space requirements of 50 mm width and 74 mm depth. It complies with international approvals including UL and CSA. The device supports lamp holders with series resistors for 110 or 230 V AC operation, with a maximum lamp power of 1.7 W.
Illuminable Push Button_ Spring Return_ Green_ Black Bezel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 61W8731 |
| Product Name | Illuminable Push Button_ Spring Return_ Green_ Black Bezel Imo Precision Controls |