IMO Precision Controls Limited Contact Block, 1Nc; Switch Terminals Imo Precision Controls B3T01

Description
CONTACT BLOCK, 1NC; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:6A; Contact Voltage AC Max:415V; For Use With:B3 Pushbutton Switches; Contact Voltage DC Max:220V; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
CONTACT BLOCK, 1NC; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:6A; Contact Voltage AC Max:415V; For Use With:B3 Pushbutton Switches; Contact Voltage DC Max:220V; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Block, 1Nc; Switch Terminals Imo Precision Controls - 85K9482 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block, 1Nc; Switch Terminals Imo Precision Controls
85K9482
Contact Block, 1Nc; Switch Terminals Imo Precision Controls 85K9482
CONTACT BLOCK, 1NC; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:6A; Contact Voltage AC Max:415V; For Use With:B3 Pushbutton Switches; Contact Voltage DC Max:220V; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

CONTACT BLOCK, 1NC; Switch Terminals:Screw; No. of Poles:1 Pole; Contact Current Max:6A; Contact Voltage AC Max:415V; For Use With:B3 Pushbutton Switches; Contact Voltage DC Max:220V; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 85K9482
Product Name Contact Block, 1Nc; Switch Terminals Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7791-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2859.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H35.00/18-D
View Details