The B3 series includes mushroom head pushbuttons with a 28mm diameter, spring return operation, and red color coding, available with metal, black, or chrome bezels. The pushbutton features IP65 protection, snap-on contact blocks, and international approvals including UL and CSA. The part is designed for panel mounting with standardized dimensions and supports illuminated or non-illuminated options. Mounting options include snap-on or screw-fix collars, and compatible contact assemblies are available for 1 make or 1 break configurations. The actuator is designed for flush mounting with a 22.5mm profile and includes a P642 insert for center contact positioning.
Mushroom Head Push Button 28mm_ Red_ Spring Return Aluminium Bezel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 61W8761 |
| Product Name | Mushroom Head Push Button 28Mm_ Red_ Spring Return Aluminium Bezel Imo Precision Controls |