IMO Precision Controls Limited Circuit Breaker, 10Ka, 2 Pole, 10A; Product Range Imo Precision Controls B10C2010A

Description
CIRCUIT BREAKER, 10KA, 2 POLE, 10A; Product Range:B10 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 10KA, 2 POLE, 10A; Product Range:B10 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 10Ka, 2 Pole, 10A; Product Range Imo Precision Controls - 55W2253 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 10Ka, 2 Pole, 10A; Product Range Imo Precision Controls
55W2253
Circuit Breaker, 10Ka, 2 Pole, 10A; Product Range Imo Precision Controls 55W2253
CIRCUIT BREAKER, 10KA, 2 POLE, 10A; Product Range:B10 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes

CIRCUIT BREAKER, 10KA, 2 POLE, 10A; Product Range:B10 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 55W2253
Product Name Circuit Breaker, 10Ka, 2 Pole, 10A; Product Range Imo Precision Controls
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1423678-1 - TE Connectivity
Specs
Rated Current 25 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-1664 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C15UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers