IMO Precision Controls Limited Circuit Breaker, 10Ka, 2 Pole, 6A; Product Range Imo Precision Controls B10C2006A

Description
CIRCUIT BREAKER, 10KA, 2 POLE, 6A; Product Range:B10 Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 10KA, 2 POLE, 6A; Product Range:B10 Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 10Ka, 2 Pole, 6A; Product Range Imo Precision Controls - 55W2252 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 10Ka, 2 Pole, 6A; Product Range Imo Precision Controls
55W2252
Circuit Breaker, 10Ka, 2 Pole, 6A; Product Range Imo Precision Controls 55W2252
CIRCUIT BREAKER, 10KA, 2 POLE, 6A; Product Range:B10 Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes

CIRCUIT BREAKER, 10KA, 2 POLE, 6A; Product Range:B10 Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 55W2252
Product Name Circuit Breaker, 10Ka, 2 Pole, 6A; Product Range Imo Precision Controls
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 32 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 20A - QLB-203-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-3-150-712-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details