IMO Precision Controls Limited Circuit Breaker, 10Ka, 1 Pole, 4A; Product Range Imo Precision Controls B10C1004A

Description
CIRCUIT BREAKER, 10KA, 1 POLE, 4A; Product Range:B10 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 10KA, 1 POLE, 4A; Product Range:B10 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 10Ka, 1 Pole, 4A; Product Range Imo Precision Controls - 48W5460 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 10Ka, 1 Pole, 4A; Product Range Imo Precision Controls
48W5460
Circuit Breaker, 10Ka, 1 Pole, 4A; Product Range Imo Precision Controls 48W5460
CIRCUIT BREAKER, 10KA, 1 POLE, 4A; Product Range:B10 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes

CIRCUIT BREAKER, 10KA, 1 POLE, 4A; Product Range:B10 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 48W5460
Product Name Circuit Breaker, 10Ka, 1 Pole, 4A; Product Range Imo Precision Controls
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1216851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - AS168X-CB1F300-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details