IMO Precision Controls Limited Circuit Breaker, 10Ka, 1 Pole, 2A; Product Range Imo Precision Controls B10C1002A

Description
CIRCUIT BREAKER, 10KA, 1 POLE, 2A; Product Range:B10 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 10KA, 1 POLE, 2A; Product Range:B10 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 10Ka, 1 Pole, 2A; Product Range Imo Precision Controls - 48W5459 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 10Ka, 1 Pole, 2A; Product Range Imo Precision Controls
48W5459
Circuit Breaker, 10Ka, 1 Pole, 2A; Product Range Imo Precision Controls 48W5459
CIRCUIT BREAKER, 10KA, 1 POLE, 2A; Product Range:B10 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes

CIRCUIT BREAKER, 10KA, 1 POLE, 2A; Product Range:B10 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 48W5459
Product Name Circuit Breaker, 10Ka, 1 Pole, 2A; Product Range Imo Precision Controls
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393253-0 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 2946-787-3861/000-2000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
Single Pole Supplementary B-Trip Circuit Breakers - 1BU4R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers