IMO Precision Controls Limited Induc Prox 8Mm Npn 2Mm Rng 3-Wire Dc N.o. 2M Cable Shielded Imo Precision Controls AE1/AN-3A

Description
INDUC PROX 8MM NPN 2MM RNG 3-WIRE DC N.O. 2M CABLE SHIELDED
Description
INDUC PROX 8MM NPN 2MM RNG 3-WIRE DC N.O. 2M CABLE SHIELDED

Suppliers

Company
Product
Description
Supplier Links
Induc Prox 8Mm Npn 2Mm Rng 3-Wire Dc N.o. 2M Cable Shielded Imo Precision Controls - 49Y4182 - Newark, An Avnet Company
Chicago, IL, United States
Induc Prox 8Mm Npn 2Mm Rng 3-Wire Dc N.o. 2M Cable Shielded Imo Precision Controls
49Y4182
Induc Prox 8Mm Npn 2Mm Rng 3-Wire Dc N.o. 2M Cable Shielded Imo Precision Controls 49Y4182
INDUC PROX 8MM NPN 2MM RNG 3-WIRE DC N.O. 2M CABLE SHIELDED

INDUC PROX 8MM NPN 2MM RNG 3-WIRE DC N.O. 2M CABLE SHIELDED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 49Y4182
Product Name Induc Prox 8Mm Npn 2Mm Rng 3-Wire Dc N.o. 2M Cable Shielded Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Ultra-Sensitive, Hall-Effect Speed And Direction Sensor With TPOS - A1233LK-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - High Temperature Capacitive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Proximity sensor - SIES-Q5B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers