IMO Precision Controls Limited Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls 21.95MV/6-E

Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:21.95MV Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:21.95MV Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls - 76Y5611 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls
76Y5611
Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls 76Y5611
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:21.95MV Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:21.95MV Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 76Y5611
Product Name Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MS11605M2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102394-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 55 milliohms
View Details