IMO Precision Controls Limited Terminal Block, Header, 4Pos, Th; Gender Imo Precision Controls 21.95MV/4-E

Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:21.95MV Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:21.95MV Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4Pos, Th; Gender Imo Precision Controls - 76Y5609 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Th; Gender Imo Precision Controls
76Y5609
Terminal Block, Header, 4Pos, Th; Gender Imo Precision Controls 76Y5609
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:21.95MV Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:21.95MV Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 76Y5609
Product Name Terminal Block, Header, 4Pos, Th; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details