IMO Precision Controls Limited Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls 21.95MV/12-E

Description
TERMINAL BLOCK, HEADER, 12POS, VERT; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:21.95MV Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 12POS, VERT; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:21.95MV Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls - 85Y0378 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls
85Y0378
Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls 85Y0378
TERMINAL BLOCK, HEADER, 12POS, VERT; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:21.95MV Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, VERT; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:21.95MV Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85Y0378
Product Name Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102312-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Wire-Board Connector, Header, 6 Position, 2Mm; Connector Systems Amphenol Communications Solutions - 84K7260 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details