IMO Precision Controls Limited Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls 21.95MA/6-E

Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Ways; Rated Current:20A; Rated Voltage:450V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Ways; Rated Current:20A; Rated Voltage:450V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls - 57AC4879 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls
57AC4879
Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls 57AC4879
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Ways; Rated Current:20A; Rated Voltage:450V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Ways; Rated Current:20A; Rated Voltage:450V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 57AC4879
Product Name Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2241296F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Headers & Wire Housings - 102161-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10148176-2401K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details