IMO Precision Controls Limited Terminal Block, Header, 2Pos, Th; Gender Imo Precision Controls 21.95MA/2-E

Description
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Ways; Rated Current:20A; Rated Voltage:450V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Ways; Rated Current:20A; Rated Voltage:450V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 2Pos, Th; Gender Imo Precision Controls - 57AC4875 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, Th; Gender Imo Precision Controls
57AC4875
Terminal Block, Header, 2Pos, Th; Gender Imo Precision Controls 57AC4875
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Ways; Rated Current:20A; Rated Voltage:450V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Ways; Rated Current:20A; Rated Voltage:450V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 57AC4875
Product Name Terminal Block, Header, 2Pos, Th; Gender Imo Precision Controls
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102567-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 3 amps
View Details
2 suppliers
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details