IMO Precision Controls Limited Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls 21.950MF/3-E

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls - 57AC4894 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls
57AC4894
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls 57AC4894
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4894
Product Name Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2220.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Shield terminal block - 2002-6308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers