IMO Precision Controls Limited Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Imo Precision Controls 21.950MF/2-E

Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Imo Precision Controls - 57AC4893 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Imo Precision Controls
57AC4893
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Imo Precision Controls 57AC4893
TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4893
Product Name Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15506 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 10
Body Material Glass Epoxy
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers