IMO Precision Controls Limited Tb, Pluggable, 5Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 21.950M/5-E

Description
TB, PLUGGABLE, 5POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:21.950M RoHS Compliant: Yes
Description
TB, PLUGGABLE, 5POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:21.950M RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 5Pos, 28-14Awg; Pitch Spacing Imo Precision Controls - 85Y0384 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 5Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
85Y0384
Tb, Pluggable, 5Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 85Y0384
TB, PLUGGABLE, 5POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:21.950M RoHS Compliant: Yes

TB, PLUGGABLE, 5POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:21.950M RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 85Y0384
Product Name Tb, Pluggable, 5Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7762-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2870.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.0/6-D
North American 18 AWG
View Details