IMO Precision Controls Limited Tb, Pluggable, 3Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 21.950M/3-E

Description
TB, PLUGGABLE, 3POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:21.950M RoHS Compliant: Yes
Description
TB, PLUGGABLE, 3POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:21.950M RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 3Pos, 28-14Awg; Pitch Spacing Imo Precision Controls - 85Y0382 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 3Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
85Y0382
Tb, Pluggable, 3Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 85Y0382
TB, PLUGGABLE, 3POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:21.950M RoHS Compliant: Yes

TB, PLUGGABLE, 3POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:21.950M RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 85Y0382
Product Name Tb, Pluggable, 3Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7692-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-30D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2207.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details