IMO Precision Controls Limited Tb, Pluggable, 2Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 21.950M/2-E

Description
TB, PLUGGABLE, 2POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:21.950M RoHS Compliant: Yes
Description
TB, PLUGGABLE, 2POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:21.950M RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 2Pos, 28-14Awg; Pitch Spacing Imo Precision Controls - 85Y0381 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 2Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
85Y0381
Tb, Pluggable, 2Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 85Y0381
TB, PLUGGABLE, 2POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:21.950M RoHS Compliant: Yes

TB, PLUGGABLE, 2POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:21.950M RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 85Y0381
Product Name Tb, Pluggable, 2Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.61 - Screw terminal socket - 9361 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, IMQ-grande, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.307 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2457 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details