IMO Precision Controls Limited Tb, Pluggable, 10Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 21.950M/10-E

Description
TB, PLUGGABLE, 10POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:21.950M RoHS Compliant: Yes
Description
TB, PLUGGABLE, 10POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:21.950M RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 10Pos, 28-14Awg; Pitch Spacing Imo Precision Controls - 85Y0379 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 10Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
85Y0379
Tb, Pluggable, 10Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 85Y0379
TB, PLUGGABLE, 10POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:21.950M RoHS Compliant: Yes

TB, PLUGGABLE, 10POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:21.950M RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 85Y0379
Product Name Tb, Pluggable, 10Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0152500111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2002-2972-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details