IMO Precision Controls Limited Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls 21.910MF/4-E

Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls - 57AC4865 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls
57AC4865
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls 57AC4865
TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4865
Product Name Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15264 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.012 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers