IMO Precision Controls Limited Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Imo Precision Controls 21.890M/5-E

Description
TB, WIRE TO BRD, 5POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:5Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 5POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:5Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Imo Precision Controls - 57AC4856 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Imo Precision Controls
57AC4856
Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Imo Precision Controls 57AC4856
TB, WIRE TO BRD, 5POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:5Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:5Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4856
Product Name Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Imo Precision Controls
North American 20 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 92.13 - PCB socket - 9213 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, cRUus, EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2865.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/10-D
North American 20 AWG
View Details
Double-deck terminal block - Through terminal block - 2000-2204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details