IMO Precision Controls Limited Tb, Wire To Brd, 3Pos, 6Awg, Th; Pitch Spacing Imo Precision Controls 21.890M/3-E

Description
TB, WIRE TO BRD, 3POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:3Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:3Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 6Awg, Th; Pitch Spacing Imo Precision Controls - 57AC4855 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 6Awg, Th; Pitch Spacing Imo Precision Controls
57AC4855
Tb, Wire To Brd, 3Pos, 6Awg, Th; Pitch Spacing Imo Precision Controls 57AC4855
TB, WIRE TO BRD, 3POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:3Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:3Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4855
Product Name Tb, Wire To Brd, 3Pos, 6Awg, Th; Pitch Spacing Imo Precision Controls
North American 20 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-6303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers