IMO Precision Controls Limited Tb, Wire To Brd, 5Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls 21.350M/5-E

Description
TB, WIRE TO BRD, 5POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 5POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 5Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls - 57AC4851 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls
57AC4851
Tb, Wire To Brd, 5Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls 57AC4851
TB, WIRE TO BRD, 5POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4851
Product Name Tb, Wire To Brd, 5Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls
North American 30 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2401.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers