IMO Precision Controls Limited Tb, Wire To Brd, 4Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls 21.350M/4-E

Description
TB, WIRE TO BRD, 4POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 4POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 4Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls - 57AC4850 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls
57AC4850
Tb, Wire To Brd, 4Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls 57AC4850
TB, WIRE TO BRD, 4POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4850
Product Name Tb, Wire To Brd, 4Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls
North American 30 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7784-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile, Screw not Included
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2872.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details