IMO Precision Controls Limited Tb, Wire To Brd, 3Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls 21.350M/3-E

Description
TB, WIRE TO BRD, 3POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls - 57AC4849 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls
57AC4849
Tb, Wire To Brd, 3Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls 57AC4849
TB, WIRE TO BRD, 3POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4849
Product Name Tb, Wire To Brd, 3Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls
North American 30 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15438 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 38
Body Material Phenolic, XP
View Details
Terminals - 2850.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details