IMO Precision Controls Limited Tb, Wire To Brd, 2Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls 21.350M/2-E

Description
TB, WIRE TO BRD, 2POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls - 57AC4848 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls
57AC4848
Tb, Wire To Brd, 2Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls 57AC4848
TB, WIRE TO BRD, 2POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4848
Product Name Tb, Wire To Brd, 2Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls
North American 30 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15256 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-09D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers