IMO Precision Controls Limited Terminal Block, Header, 10Pos, Vert; Gender Imo Precision Controls 21.155MV/10-E

Description
TERMINAL BLOCK, HEADER, 10POS, VERT; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:21.155MV Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 10POS, VERT; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:21.155MV Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, Vert; Gender Imo Precision Controls - 85Y0371 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, Vert; Gender Imo Precision Controls
85Y0371
Terminal Block, Header, 10Pos, Vert; Gender Imo Precision Controls 85Y0371
TERMINAL BLOCK, HEADER, 10POS, VERT; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:21.155MV Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, VERT; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:21.155MV Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85Y0371
Product Name Terminal Block, Header, 10Pos, Vert; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Headers & Wire Housings - 102393-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
8+6 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
DDR4 SMT - 10152535-0430J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details