IMO Precision Controls Limited Terminal Block, Header, 5Pos, Th; Gender Imo Precision Controls 21.155MHF/5-E

Description
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 5Pos, Th; Gender Imo Precision Controls - 57AC4827 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 5Pos, Th; Gender Imo Precision Controls
57AC4827
Terminal Block, Header, 5Pos, Th; Gender Imo Precision Controls 57AC4827
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 57AC4827
Product Name Terminal Block, Header, 5Pos, Th; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Triple Turret Terminal .094
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102618-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details