IMO Precision Controls Limited Terminal Block, Header, 3Pos, Th; Gender Imo Precision Controls 21.155MH/3-E

Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, Th; Gender Imo Precision Controls - 76Y5584 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Th; Gender Imo Precision Controls
76Y5584
Terminal Block, Header, 3Pos, Th; Gender Imo Precision Controls 76Y5584
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 76Y5584
Product Name Terminal Block, Header, 3Pos, Th; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV15005L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103168-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
D Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL
Operating Temperature 200 C (392 F)
View Details
Conn, Header, 24Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9779 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details