The Terminal Block Header, part number 57AC4819, features a 3.81mm pitch and is designed for a maximum voltage rating of 300V and a current rating of 8A. It is constructed from PA66 material and is UL94V-0 rated, ensuring flame resistance. The terminal block is RoHS compliant and is supplied in green as standard, with other color options available upon request. The product supports a range of pole configurations from 2 to 24 positions. It has an insulation voltage rating of AC2000V for one minute and exhibits an initial contact resistance of 20mΩ. The operating temperature range is from -40°C to +105°C, and it can withstand a maximum soldering temperature of +250°C for 5 seconds. The PCB hole diameter is 1.20mm, making it suitable for various PCB designs.
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Ways; Rated Current:14A; Rated Voltage:320V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 57AC4819 |
| Product Name | Terminal Block, Header, 3Pos, Th; Gender Imo Precision Controls |
| Product Type | IC Headers |