IMO Precision Controls Limited Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Imo Precision Controls 21.1550M/4-E

Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Imo Precision Controls - 76Y5597 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Imo Precision Controls
76Y5597
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Imo Precision Controls 76Y5597
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 76Y5597
Product Name Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.85 - Screw terminal (Box clamp) socket - 9585 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2218.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Fuse terminal block - 2002-1981/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details