IMO Precision Controls Limited Tb, Pluggable, 12Pos, 28-16Awg; Pitch Spacing Imo Precision Controls 21.1550M/12-E

Description
TB, PLUGGABLE, 12POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:21.1550M RoHS Compliant: Yes
Description
TB, PLUGGABLE, 12POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:21.1550M RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 12Pos, 28-16Awg; Pitch Spacing Imo Precision Controls - 85Y0374 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 12Pos, 28-16Awg; Pitch Spacing Imo Precision Controls
85Y0374
Tb, Pluggable, 12Pos, 28-16Awg; Pitch Spacing Imo Precision Controls 85Y0374
TB, PLUGGABLE, 12POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:21.1550M RoHS Compliant: Yes

TB, PLUGGABLE, 12POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:21.1550M RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 85Y0374
Product Name Tb, Pluggable, 12Pos, 28-16Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7772-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers