IMO Precision Controls Limited Tb, Pluggable, 10Pos, 28-16Awg; Pitch Spacing Imo Precision Controls 21.1550M/10-E

Description
TB, PLUGGABLE, 10POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:21.1550M RoHS Compliant: Yes
Description
TB, PLUGGABLE, 10POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:21.1550M RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 10Pos, 28-16Awg; Pitch Spacing Imo Precision Controls - 85Y0373 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 10Pos, 28-16Awg; Pitch Spacing Imo Precision Controls
85Y0373
Tb, Pluggable, 10Pos, 28-16Awg; Pitch Spacing Imo Precision Controls 85Y0373
TB, PLUGGABLE, 10POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:21.1550M RoHS Compliant: Yes

TB, PLUGGABLE, 10POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:21.1550M RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 85Y0373
Product Name Tb, Pluggable, 10Pos, 28-16Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.83 - Screw terminal (Box clamp) socket - 9583 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.355 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2000-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers