IMO Precision Controls Limited Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Imo Precision Controls 21.1500MF/5-E

Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Imo Precision Controls - 57AC4809 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Imo Precision Controls
57AC4809
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Imo Precision Controls 57AC4809
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4809
Product Name Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 811 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 3
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-18D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminal Blocks - 29.166 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers