IMO Precision Controls Limited Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Imo Precision Controls 21.1500MF/3-E

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Imo Precision Controls - 57AC4807 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Imo Precision Controls
57AC4807
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Imo Precision Controls 57AC4807
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4807
Product Name Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.04 - socket with screw (box clamp) terminals - 9604 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2841.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Disconnect terminal block - 2002-1972 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers