IMO Precision Controls Limited Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Imo Precision Controls 21.1500MF/2-E

Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Imo Precision Controls - 57AC4806 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Imo Precision Controls
57AC4806
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Imo Precision Controls 57AC4806
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4806
Product Name Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7778-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.007 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers