IMO Precision Controls Limited Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Imo Precision Controls 21.1500M/4-E

Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Imo Precision Controls - 57AC4802 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Imo Precision Controls
57AC4802
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Imo Precision Controls 57AC4802
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4802
Product Name Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Through terminal block - 2002-1602 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 94.84 - Screw terminal (Box clamp) socket - 9484 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details