IMO Precision Controls Limited Terminal Block, Header, 2Pos, Vert; Gender Imo Precision Controls 20.95MV/2-E

Description
TERMINAL BLOCK, HEADER, 2POS, VERT; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:20.95MV Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 2POS, VERT; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:20.95MV Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 2Pos, Vert; Gender Imo Precision Controls - 87Y6086 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, Vert; Gender Imo Precision Controls
87Y6086
Terminal Block, Header, 2Pos, Vert; Gender Imo Precision Controls 87Y6086
TERMINAL BLOCK, HEADER, 2POS, VERT; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:20.95MV Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, VERT; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:20.95MV Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 87Y6086
Product Name Terminal Block, Header, 2Pos, Vert; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103185-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details