IMO Precision Controls Limited Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls 20.95MV/12-E

Description
TERMINAL BLOCK, HEADER, 12POS, VERT; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:20.95MV Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 12POS, VERT; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:20.95MV Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls - 87Y6085 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls
87Y6085
Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls 87Y6085
TERMINAL BLOCK, HEADER, 12POS, VERT; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:20.95MV Series; SVHC:No SVHC ( RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, VERT; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:20.95MV Series; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 87Y6085
Product Name Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
IC Sockets - 1831582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type Plcc socket
View Details